Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers Silicon Carbide Schottky, 1200V
DIODE SIL CARB 1.2KV 20A TO247-2
SIC SCHOTTKY DIODE, 1200V, 20A, TO-247; Product Range:1200V Series; Diode Configuration:Single
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | GB20SLT12-247 | GB20SLT12-247 | GB20SLT12-247 | 19T9195 |
| Product Name | SiC Schottky Rectifier ,1200V,50A,Standard,TO-247 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1200V, 20A, To-247; Product Range Genesic Semiconductor |
| Package | TO-247 | TO-247; TO-247AC | ||
| Life Cycle Stage | Removed | |||
| VF | 2 volts |