DIODE SIL CARB 1.7KV 50A TO247-2
Schottky Diodes & Rectifiers 1700V 25A SiC Power Schottky Diode
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:MPS Series; Diode Configuration:Single
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | GB10MPS17-247 | GB10MPS17-247 | 94AC2953 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-247; Product Range Genesic Semiconductor |
| Package | TO-247 | TO-247-2 | TO-247; TO-247 |
| Life Cycle Stage | Declining | ||
| VF | 1.8 volts |