GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules GB05SLT12-220

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Packaging: Bulk
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Technology: Wirewound
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B572-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1279059-STT1400N16P55XPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
3 suppliers