Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SIC SCHOTTKY DIODE, SINGLE, 2A, 1.2KV, TO-252; Product Range:1200V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers 1200V 2A SiC Schottky Rect.
DIODE SIL CARBIDE 1.2KV 5A TO252
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | GB02SLT12-252 | 06W2380 | GB02SLT12-252 | GB02SLT12-252 |
| Product Name | SiC Schottky Rectifier,1200V,5A,Standard,TO-252 | Sic Schottky Diode, Single, 2A, 1.2Kv, To-252; Product Range Genesic Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; TO-252 (DPAK) | TO-220AC-2 | ||
| RoHS Compliant | RoHS | |||
| IF | 2000 mA |