GeneSiC Semiconductor, Inc. Connectors,Interconnects GB02SLT12-252

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products