SIC SCHOTTKY RECTIFIER, 1200V, 2A, TO-220; Product Range:1200V Series; Diode Configuration:Single
DIODE SIL CARB 1.2KV 2A TO220-2
Schottky Diodes & Rectifiers 1200V 2A SiC Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 19T9167 | GB02SLT12-220 | GB02SLT12-220 | GB02SLT12-220 |
| Product Name | Sic Schottky Rectifier, 1200V, 2A, To-220; Product Range Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | SiC Schottky Rectifier ,1200V,5A,Standard,TO-220 |
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-220AC | TO-220 | TO-220 | |
| RoHS Compliant | RoHS | |||
| VRRM | 1200 volts |