GeneSiC Semiconductor, Inc. Connectors,Interconnects GB02SLT12-214

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Package / Case: 40-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Package / Case: 40-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Package / Case: 40-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Package / Case: 40-CDIP (0.600", 15.24mm) Window
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details