DIODE SIL CARB 1.2KV 2A DO214AA Product overview: GB02SLT12-214 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GB02SLT12-214 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 2A DO214AA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE, SCHOTTKY, 2A, 1.2KV, DO-214AA-3; Product Range:1200V Series; Diode Configuration:Single
DIODE SIL CARB 1.2KV 2A DO214AA
Schottky Diodes & Rectifiers 1200V 5A Standard
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 280-GB02SLT12-214 | GB02SLT12-214 | GB02SLT12-214 | 08X5911 | GB02SLT12-214 | GB02SLT12-214 |
| Product Name | 1.2KV 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | SiC Schottky Rectifier ,1200V,5A,Standard,DO-214 (SMB) | Diode, Schottky, 2A, 1.2Kv, Do-214Aa-3; Product Range Genesic Semiconductor | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMB | SMB; DO-214AA (SMB) | DO-214AA-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | |||||
| VF | 1.8 volts | 1.8 volts |