DIODE SIL CARBIDE 1.2KV 1A TO252
Schottky Diodes & Rectifiers 1200V 1A SiC Schottky Rectifier
SIC SCHOTTKY DIODE, SINGLE, 1A, 1.2KV, TO-252; Product Range:1200V Series; Diode Configuration:Single
DIODE SIL CARBIDE 1.2KV 1A TO252
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | GB01SLT12-252 | GB01SLT12-252 | 06W2379 | GB01SLT12-252 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, Single, 1A, 1.2Kv, To-252; Product Range Genesic Semiconductor | Single Diodes |
| Life Cycle Stage | Removed | |||
| VF | 1.8 volts | 1.8 volts | ||
| Package | TO-263 | DPAK; TO-252 (DPAK) | ||
| RoHS Compliant | RoHS | |||
| IF | 1000 mA |