GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes GB01SLT06-214

Description
Win Source Part Number: 1337755-GB01SLT06-21 4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: SiC (Silicon Carbide) Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 10 µA @ 6.5 V Capacitance @ Vr, F: 76pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Base Product Number: GB01SLT06 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1337755-GB01SLT06-21 4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: SiC (Silicon Carbide) Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 10 µA @ 6.5 V Capacitance @ Vr, F: 76pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Base Product Number: GB01SLT06 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1337755-GB01SLT06-214 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1337755-GB01SLT06-214
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1337755-GB01SLT06-214
Win Source Part Number: 1337755-GB01SLT06-21 4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: SiC (Silicon Carbide) Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 10 µA @ 6.5 V Capacitance @ Vr, F: 76pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Base Product Number: GB01SLT06 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 1 A

Win Source Part Number: 1337755-GB01SLT06-214
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: SiC Schottky MPS™
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 10 µA @ 6.5 V
Capacitance @ Vr, F: 76pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Base Product Number: GB01SLT06
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 2 V @ 1 A

Buy Now Datasheet
Diode, Schottky, 1A, 650V, Do-214Aa-2; Product Range Genesic Semiconductor - 08X5908 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 650V, Do-214Aa-2; Product Range Genesic Semiconductor
08X5908
Diode, Schottky, 1A, 650V, Do-214Aa-2; Product Range Genesic Semiconductor 08X5908
DIODE, SCHOTTKY, 1A, 650V, DO-214AA-2; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:1A; Total Capacitive Charge:7nC; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 650V, DO-214AA-2; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:1A; Total Capacitive Charge:7nC; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GB01SLT06-214 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GB01SLT06-214
Discrete Semiconductor Products - Diodes - Rectifiers GB01SLT06-214
DIODE SIL CARB 650V 1A DO214AA

DIODE SIL CARB 650V 1A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
GB01SLT06-214
Schottky Diodes & Rectifiers GB01SLT06-214
Schottky Diodes & Rectifiers 650V 2.5A Standard

Schottky Diodes & Rectifiers 650V 2.5A Standard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1337755-GB01SLT06-214 08X5908 GB01SLT06-214 GB01SLT06-214
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diode, Schottky, 1A, 650V, Do-214Aa-2; Product Range Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 2 volts 2 volts
VR 650 volts
IR 0.0100 mA
trr 0.0 ns
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky Diodes & Rectifiers - 2466669 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers