GeneSiC Semiconductor, Inc. SiC Junction Transistor,1200V,25A,Standard,TO-263 GA10JT12-263

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiC Junction Transistor,1200V,25A,Standard,TO-263 - GA10JT12-263 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SiC Junction Transistor,1200V,25A,Standard,TO-263
GA10JT12-263
SiC Junction Transistor,1200V,25A,Standard,TO-263 GA10JT12-263
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sic Junction Transistor, 1.2Kv, 10A, To-263; Mosfet Module Configuration Genesic Semiconductor - 08X5868 - Newark, An Avnet Company
Chicago, IL, United States
Sic Junction Transistor, 1.2Kv, 10A, To-263; Mosfet Module Configuration Genesic Semiconductor
08X5868
Sic Junction Transistor, 1.2Kv, 10A, To-263; Mosfet Module Configuration Genesic Semiconductor 08X5868
SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GA10JT12-263 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GA10JT12-263
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GA10JT12-263
TRANS SJT 1200V 25A

TRANS SJT 1200V 25A

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number GA10JT12-263 08X5868 GA10JT12-263
Product Name SiC Junction Transistor,1200V,25A,Standard,TO-263 Sic Junction Transistor, 1.2Kv, 10A, To-263; Mosfet Module Configuration Genesic Semiconductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IDSS 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers