GeneSiC Semiconductor, Inc. Sic Junction Transistor, 1.2Kv, 10A, To-247Ab; Mosfet Module Configuration Genesic Semiconductor GA10JT12-247

Description
SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-247AB; MOSFET Module Configuration:Single ; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-247AB; MOSFET Module Configuration:Single ; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sic Junction Transistor, 1.2Kv, 10A, To-247Ab; Mosfet Module Configuration Genesic Semiconductor - 08X5867 - Newark, An Avnet Company
Chicago, IL, United States
Sic Junction Transistor, 1.2Kv, 10A, To-247Ab; Mosfet Module Configuration Genesic Semiconductor
08X5867
Sic Junction Transistor, 1.2Kv, 10A, To-247Ab; Mosfet Module Configuration Genesic Semiconductor 08X5867
SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-247AB; MOSFET Module Configuration:Single ; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

SIC JUNCTION TRANSISTOR, 1.2KV, 10A, TO-247AB; MOSFET Module Configuration:Single; Continuous Drain Current Id:10A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GA10JT12-247 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GA10JT12-247
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GA10JT12-247
TRANS SJT 1200V 10A TO247AB

TRANS SJT 1200V 10A TO247AB

Supplier's Site
SiC Junction Transistor,1200V,25A,Standard,TO-247 - GA10JT12-247 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SiC Junction Transistor,1200V,25A,Standard,TO-247
GA10JT12-247
SiC Junction Transistor,1200V,25A,Standard,TO-247 GA10JT12-247
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 08X5867 GA10JT12-247 GA10JT12-247
Product Name Sic Junction Transistor, 1.2Kv, 10A, To-247Ab; Mosfet Module Configuration Genesic Semiconductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiC Junction Transistor,1200V,25A,Standard,TO-247
IDSS 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details