Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 774970-GA100JT12-227
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: SiC (Silicon Carbide Junction Transistor)
Current - Continuous Drain (Id) @ 25°C: 160A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227
Drain Source Voltage: 1200V
Input Capacitance (Ciss) (Maximum) @ Vds: 14400pF @ 800V
Power Dissipation (Maximum): 535W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 100A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10
TRANS SJT 1200V 160A SOT227
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 774970-GA100JT12-227 | GA100JT12-227 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GA100JT12-227 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT-227-4, miniBLOC |