GeneSiC Semiconductor, Inc. MOSFET GA04JT17-247

Description
MOSFET SiC Supr Jnctn Trans 1700V-Rds 500mO-4A
Datasheet
Description
MOSFET SiC Supr Jnctn Trans 1700V-Rds 500mO-4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET SiC Supr Jnctn Trans 1700V-Rds 500mO-4A

MOSFET SiC Supr Jnctn Trans 1700V-Rds 500mO-4A

Buy Now Datasheet
SiC Junction Transistor,1700V,15A,Standard,TO-247 - GA04JT17-247 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SiC Junction Transistor,1700V,15A,Standard,TO-247
GA04JT17-247
SiC Junction Transistor,1700V,15A,Standard,TO-247 GA04JT17-247
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GA04JT17-247 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GA04JT17-247
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GA04JT17-247
TRANS SJT 1700V 4A TO247AB

TRANS SJT 1700V 4A TO247AB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number GA04JT17-247 GA04JT17-247 GA04JT17-247
Product Name MOSFET SiC Junction Transistor,1700V,15A,Standard,TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2805 - 1020706-AUIRF2805 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details