Alternative Parts (Cross-Reference): Cross
Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: G3R™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)
SIC MOSFET N-CH 41A TO247-4 Product overview: G3R75MT12K from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R75MT12K can be used for catalog matching and distributor lookup.
SIC MOSFET, N-CH, 1.2KV, 41A, 207W; MOSFET Module Configuration:Single
SIC MOSFET N-CH 41A TO247-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-G3R75MT12K | 89AH0997 | G3R75MT12K | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | 41A MOSFET Transistor | Sic Mosfet, N-Ch, 1.2Kv, 41A, 207W; Mosfet Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT3 | Tube | TO-3 | TO-247; TO-247-4 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 1200 volts | |||
| Transconductance | 0.0090 kS |