The Sic MOSFET, N-Ch, 1.2kV, 75A, 374W from Genesic Semiconductor features a maximum drain-source voltage of 1200V and a continuous drain current rating of 75A. It has a low on-state resistance of 40 mΩ, which contributes to its efficiency in power applications. The device is designed for high-frequency switching and is suitable for various applications including solar inverters, electric vehicle charging, motor drives, and high voltage DC-DC converters. It operates effectively across a wide temperature range from -55°C to 175°C and is RoHS compliant. The TO-263-7 package configuration allows for easy integration into compact systems, while its optimized thermal characteristics enhance reliability and performance.
SIC MOSFET N-CH 75A TO263-7
SIC MOSFET, N-CH, 1.2KV, 75A, 374W; MOSFET Module Configuration:Single
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | G3R40MT12J | 89AH0989 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N-Ch, 1.2Kv, 75A, 374W; Mosfet Module Configuration Genesic Semiconductor |
| Package Type | Surface Mount | TO-3 |