GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R20MT17N

Description
SIC MOSFET N-CH 100A SOT227
Description
SIC MOSFET N-CH 100A SOT227

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3R20MT17N - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3R20MT17N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R20MT17N
SIC MOSFET N-CH 100A SOT227

SIC MOSFET N-CH 100A SOT227

Supplier's Site
Sic Mosfet, N-Ch, 1.7Kv, 100A, 523W; Mosfet Module Configuration Genesic Semiconductor - 89AH0983 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 100A, 523W; Mosfet Module Configuration Genesic Semiconductor
89AH0983
Sic Mosfet, N-Ch, 1.7Kv, 100A, 523W; Mosfet Module Configuration Genesic Semiconductor 89AH0983
SIC MOSFET, N-CH, 1.7KV, 100A, 523W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.7kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 100A, 523W; MOSFET Module Configuration:Single; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.7kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number G3R20MT17N 89AH0983
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 100A, 523W; Mosfet Module Configuration Genesic Semiconductor
Package Type SOT-227-4, miniBLOC TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers