GeneSiC Semiconductor, Inc. 21A MOSFET Transistor G3R160MT17D

Description
SIC MOSFET N-CH 21A TO247-3 Product overview: G3R160MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R160MT17D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIC MOSFET N-CH 21A TO247-3 Product overview: G3R160MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R160MT17D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
21A MOSFET Transistor
278-G3R160MT17D
21A MOSFET Transistor 278-G3R160MT17D
SIC MOSFET N-CH 21A TO247-3 Product overview: G3R160MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R160MT17D can be used for catalog matching and distributor lookup.

SIC MOSFET N-CH 21A TO247-3 Product overview: G3R160MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3R160MT17D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: G3R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1700 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: G3R™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1700 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Sic Mosfet, N-Ch, 1.7Kv, 21A, 175W; Mosfet Module Configuration Genesic Semiconductor - 89AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 21A, 175W; Mosfet Module Configuration Genesic Semiconductor
89AH0978
Sic Mosfet, N-Ch, 1.7Kv, 21A, 175W; Mosfet Module Configuration Genesic Semiconductor 89AH0978
SIC MOSFET, N-CH, 1.7KV, 21A, 175W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:21A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 21A, 175W; MOSFET Module Configuration:Single; Continuous Drain Current Id:21A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3R160MT17D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3R160MT17D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3R160MT17D
SIC MOSFET N-CH 21A TO247-3

SIC MOSFET N-CH 21A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-G3R160MT17D 89AH0978 G3R160MT17D
Product Name 21A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 21A, 175W; Mosfet Module Configuration Genesic Semiconductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts
Transconductance 0.0047 kS
PD 138 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details