GeneSiC Semiconductor, Inc. Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs G2R120MT33J

Description
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: G2R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 3300 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO-263-7
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: G2R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 3300 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: G2R™ Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 3300 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO-263-7

Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: G2R™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 3300 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: TO-263-7

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-G2R120MT33J
MOSFET Transistor 278-G2R120MT33J
SIC MOSFET N-CH TO263-7 Product overview: G2R120MT33J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R120MT33J can be used for catalog matching and distributor lookup.

SIC MOSFET N-CH TO263-7 Product overview: G2R120MT33J from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R120MT33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G2R120MT33J - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G2R120MT33J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G2R120MT33J
SIC MOSFET N-CH TO263-7

SIC MOSFET N-CH TO263-7

Supplier's Site
Mosfet Module Configuration Genesic Semiconductor - 89AH0975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Module Configuration Genesic Semiconductor
89AH0975
Mosfet Module Configuration Genesic Semiconductor 89AH0975
MOSFET Module Configuration:Single ; No. of Pins:7Pins RoHS Compliant: Yes

MOSFET Module Configuration:Single; No. of Pins:7Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G2R120MT33J G2R120MT33J 89AH0975
Product Name Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Module Configuration Genesic Semiconductor
Polarity N-Channel N-Channel
Package Type TO-263; SOT3 Tube TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 3300 volts
Unlock Full Specs
to access all available technical data