GeneSiC Semiconductor, Inc. 4A MOSFET Transistor G2R1000MT17D

Description
SIC MOSFET N-CH 4A TO247-3 Product overview: G2R1000MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R1000MT17D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIC MOSFET N-CH 4A TO247-3 Product overview: G2R1000MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R1000MT17D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A MOSFET Transistor
278-G2R1000MT17D
4A MOSFET Transistor 278-G2R1000MT17D
SIC MOSFET N-CH 4A TO247-3 Product overview: G2R1000MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R1000MT17D can be used for catalog matching and distributor lookup.

SIC MOSFET N-CH 4A TO247-3 Product overview: G2R1000MT17D from GeneSiC Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2R1000MT17D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G2R1000MT17D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G2R1000MT17D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G2R1000MT17D
SIC MOSFET N-CH 4A TO247-3

SIC MOSFET N-CH 4A TO247-3

Supplier's Site
Sic Mosfet, N-Ch, 1.7Kv, 4A, 53W; Mosfet Module Configuration Genesic Semiconductor - 89AH0972 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.7Kv, 4A, 53W; Mosfet Module Configuration Genesic Semiconductor
89AH0972
Sic Mosfet, N-Ch, 1.7Kv, 4A, 53W; Mosfet Module Configuration Genesic Semiconductor 89AH0972
SIC MOSFET, N-CH, 1.7KV, 4A, 53W; MOSFET Module Configuration:Single ; Continuous Drain Current Id:4A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

SIC MOSFET, N-CH, 1.7KV, 4A, 53W; MOSFET Module Configuration:Single; Continuous Drain Current Id:4A; Drain Source Voltage Vds:1.7kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G2R1000MT17D G2R1000MT17D 89AH0972
Product Name 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 1.7Kv, 4A, 53W; Mosfet Module Configuration Genesic Semiconductor
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts
Transconductance 7.60E-4 kS
PD 44 milliwatts
Unlock Full Specs
to access all available technical data