DIODE MOD SCHOT 200V 80A TO249AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 200V 160A Standard
SCHOTTKY RECTIFIER MODULES, 160A, 200V, TO-249AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:160A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | FST160200 | FST160200 | FST160200 | 29X7057 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,200V,160A,Standard,TO-249AB | Schottky Diodes & Rectifiers | Schottky Rectifier Modules, 160A, 200V, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Life Cycle Stage | Active | |||
| VF | 0.9200 volts | 0.9200 volts | ||
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-249AB |