Schottky Diodes & Rectifiers 80V - 120A Schottky Rectifier
DIODE MOD SCHOT 80V 120A TO249AB
SCHOTTKY RECTIFIER, COMN CTHD, 80V, 120A, TO-249AB; Repetitive Peak Reverse Voltage:80V; Average Forward Current:120A; Forward Voltage Max:840mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FST12080 | FST12080 | 06W2372 | FST12080 |
| Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Comn Cthd, 80V, 120A, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,80V,120A,Standard,TO-249AB |
| Package | TO-249AB | TO-249AB | ||
| Life Cycle Stage | Active | |||
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |