Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER MODULES, 120A, 150V, TO-249AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:120A; Forward Voltage Max:880mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
DIODE MOD SCHOT 150V 60A TO249AB
Schottky Diodes & Rectifiers 150V 120A Standard
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | FST120150 | 29X7053 | FST120150 | FST120150 |
| Product Name | Schottky Rectifier ,150V,120A,Standard,TO-249AB | Schottky Rectifier Modules, 120A, 150V, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-249AB | |||
| RoHS Compliant | RoHS | |||
| VRRM | 150 volts |