Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 795496-FST10080
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-249AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 20V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Family Name: FST10080
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-249AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 80V
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 40
DIODE MOD SCHOT 80V 100A TO249AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 80V - 100A Schottky Rectifier
SCHOTTKY RECTIFIER, COMN CTHD, 80V, 100A, TO-249AB; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100A; Forward Voltage Max:840mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 795496-FST10080 | FST10080 | FST10080 | FST10080 | 06W2364 |
| Product Name | Diodes, Rectifiers - Arrays - FST10080 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,80V,100A,Standard,TO-249AB | Schottky Diodes & Rectifiers | Schottky Rectifier, Comn Cthd, 80V, 100A, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| VR | 80 volts | ||||
| IR | 2 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) |