SCHOTTKY RECTIFIER, COMN CTHD, 45V, 100A, TO-249AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:100A; Forward Voltage Max:650mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOT 45V 100A TO249AB
Schottky Diodes & Rectifiers 45V - 100A Schottky Rectifier
| Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 06W2362 | FST10045 | FST10045 | FST10045 |
| Product Name | Schottky Rectifier, Comn Cthd, 45V, 100A, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,45V,100A,Standard,TO-249AB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-249AB | TO-249AB | ||
| RoHS Compliant | RoHS | |||
| VRRM | 45 volts |