Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 20V - 100A Schottky Rectifier
DIODE MOD SCHOT 20V 100A TO249AB
SCHOTTKY RECTIFIER, COMMON CATHODE, 20V, 100A, TO-249AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:100A; Forward Voltage Max:650mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | FST10020 | FST10020 | FST10020 | 06W2358 |
| Product Name | Schottky Rectifier ,20V,100A,Standard,TO-249AB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 20V, 100A, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | TO-249AB | TO-249AB | ||
| Life Cycle Stage | Active | |||
| VF | 0.6500 volts | 0.6500 volts | ||
| Rectifier Configuration / Technology | Schottky |