GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers FR85G02

Description
DIODE GEN PURP 400V 85A DO5
Datasheet
Description
DIODE GEN PURP 400V 85A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - FR85G02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR85G02
Discrete Semiconductor Products - Diodes - Rectifiers FR85G02
DIODE GEN PURP 400V 85A DO5

DIODE GEN PURP 400V 85A DO5

Supplier's Site
Fast Recovery Diode, 400V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9128 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 400V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9128
Fast Recovery Diode, 400V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9128
FAST RECOVERY DIODE, 400V, 85A, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:85A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

FAST RECOVERY DIODE, 400V, 85A, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:85A; Forward Voltage Max:1.4V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FR85G02
Rectifiers FR85G02
Rectifiers 400V 85A Fast Recovery

Rectifiers 400V 85A Fast Recovery

Buy Now Datasheet
Fast Recovery ,400V,85A,Forward,DO-5 - FR85G02 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Fast Recovery ,400V,85A,Forward,DO-5
FR85G02
Fast Recovery ,400V,85A,Forward,DO-5 FR85G02
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number FR85G02 19T9128 FR85G02 FR85G02
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 400V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Rectifiers Fast Recovery ,400V,85A,Forward,DO-5
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139272 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET050204 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details