RECTIFIER, FAST, SINGLE, 6A, 200V, DO-203AA; Diode Module Configuration:Single
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP REV 50V 16A DO4
Rectifiers 50V 6A REV Leads Fast Recovery
| Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 19T9075 | FR6AR05 | FR6AR05 | FR6AR05 |
| Product Name | Rectifier, Fast, Single, 6A, 200V, Do-203Aa; Diode Module Configuration Genesic Semiconductor | Fast Recovery ,50V,6A,Reverse,DO-4 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 1.4 volts | 1.4 volts |