RECTIFIER, FAST, SINGLE, 40A, 200V, DO-203AB; Diode Module Configuration:Single
DIODE GEN PURP REV 100V 40A DO5
Rectifiers 100V 40A REV Leads Fast Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 19T9055 | FR40BR05 | FR40BR05 | FR40BR05 |
| Product Name | Rectifier, Fast, Single, 40A, 200V, Do-203Ab; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery ,100V,40A,Reverse,DO-5 |
| VF | 1.4 volts | 1 volts |