DIODE GEN PURP REV 400V 16A DO4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, FAST, SINGLE, 16A, 200V, DO-203AA; Diode Module Configuration:Single
Rectifiers 400V 16A REV Leads Fast Recovery
| Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FR16GR02 | FR16GR02 | 19T9014 | FR16GR02 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery ,400V,16A,Reverse,DO-4 | Rectifier, Fast, Single, 16A, 200V, Do-203Aa; Diode Module Configuration Genesic Semiconductor | Rectifiers |
| Life Cycle Stage | Active |