Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP REV 400V 12A DO4
RECTIFIER, FAST, SINGLE, 12A, 200V, DO-203AA; Diode Module Configuration:Single
Rectifiers 400V 12A REV Leads Fast Recovery
| Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FR12GR02 | FR12GR02 | 19T8994 | FR12GR02 |
| Product Name | Fast Recovery ,400V,12A,Reverse,DO-4 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Fast, Single, 12A, 200V, Do-203Aa; Diode Module Configuration Genesic Semiconductor | Rectifiers |
| Life Cycle Stage | Active |