Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 772505-DB107G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-EDIP (0.321", 8.15mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: DB107G
Categories: Discrete Semiconductor Products
Manufacturer Package: DB
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DI1010B; DF10MA; DF10MA/45; DF10MA-E3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
BRIDGE RECT 1PHASE 1KV 1A DB Product overview: DB107G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107G can be used for catalog matching and distributor lookup.
Bridge Rectifiers SI BRIDGE RECT DB-PK 50-1000V1A1000P/700R
BRIDGE RECT 1PHASE 1KV 1A DB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers SI BRIDGE RECT DB-PK 50-1000V1A1000P/700R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 772505-DB107G | 299-DB107G | DB107G | DB107G | DB107G | 347-DB107G |
| Product Name | Bridge Rectifiers - DB107G | 1KV 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,1000V,1A,Standard,DB | Bridge Rectifiers SI BRIDGE RECT DB-PK 50-1000V1A1000P/700R |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | 5000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | DB |