GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers BR32

Description
Win Source Part Number: 1378012-BR32 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -65°C ~ 125°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, BR-3 Supplier Device Package: BR-3 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet
Description
Win Source Part Number: 1378012-BR32 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -65°C ~ 125°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, BR-3 Supplier Device Package: BR-3 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1378012-BR32 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1378012-BR32
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1378012-BR32
Win Source Part Number: 1378012-BR32 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -65°C ~ 125°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, BR-3 Supplier Device Package: BR-3 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1378012-BR32
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -65°C ~ 125°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-Square, BR-3
Supplier Device Package: BR-3
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR32
Bridge Rectifiers BR32
Bridge Rectifiers SI BRIDGE RECT BR-10 50-1KV 3A 200P/140R

Bridge Rectifiers SI BRIDGE RECT BR-10 50-1KV 3A 200P/140R

Buy Now Datasheet
Bridge Rectifiers ,200V,3A,Standard,BR-3 - BR32 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,200V,3A,Standard,BR-3
BR32
Bridge Rectifiers ,200V,3A,Standard,BR-3 BR32
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BR32
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BR32
BRIDGE RECT 1PHASE 200V 3A BR-3

BRIDGE RECT 1PHASE 200V 3A BR-3

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1378012-BR32 BR32 BR32 BR32
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,200V,3A,Standard,BR-3 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0100 mA
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222894P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High-speed switching diode - BAV99S,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details