Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1024264-BR310
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: BR-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 200
BRIDGE RECT 1PHASE 1KV 3A BR-3
Bridge Rectifiers SI BRIDGE RECT BR-10 50-1000V 3A 1KP/700R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1024264-BR310 | BR310 | BR310 | BR310 |
| Product Name | Bridge Rectifiers - BR310 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers ,1000V,3A,Standard,BR-3 |
| Diode Type | Single Phase | |||
| VF | 1 volts | 1 volts | ||
| IR | 0.0100 mA | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |