GeneSiC Semiconductor, Inc. Bridge Rectifiers - 2W04M 2W04M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 197608-2W04M Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: WOM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 197608-2W04M Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: WOM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W04M - 197608-2W04M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W04M
197608-2W04M
Bridge Rectifiers - 2W04M 197608-2W04M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 197608-2W04M Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: WOM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 197608-2W04M
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: WOM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W04M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W04M
BRIDGE RECT 1PHASE 400V 2A WOM

BRIDGE RECT 1PHASE 400V 2A WOM

Supplier's Site
Bridge Rectifiers ,400V,2A,Standard,WOM - 2W04M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,400V,2A,Standard,WOM
2W04M
Bridge Rectifiers ,400V,2A,Standard,WOM 2W04M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers
Product Number 197608-2W04M 2W04M 2W04M
Product Name Bridge Rectifiers - 2W04M Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers ,400V,2A,Standard,WOM
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS140WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
7 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details