GeneSiC Semiconductor, Inc. Bridge Rectifiers - 2W02M 2W02M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 763048-2W02M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C (TJ) Package: 4-Circular, WOM Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 200V Family Name: 2W02M Categories: Discrete Semiconductor Products Manufacturer Package: WOM Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W02MG; CBR2-020; W02G; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 763048-2W02M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C (TJ) Package: 4-Circular, WOM Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 200V Family Name: 2W02M Categories: Discrete Semiconductor Products Manufacturer Package: WOM Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W02MG; CBR2-020; W02G; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W02M - 763048-2W02M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W02M
763048-2W02M
Bridge Rectifiers - 2W02M 763048-2W02M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 763048-2W02M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C (TJ) Package: 4-Circular, WOM Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 200V Family Name: 2W02M Categories: Discrete Semiconductor Products Manufacturer Package: WOM Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W02MG; CBR2-020; W02G; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 763048-2W02M
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C (TJ)
Package: 4-Circular, WOM
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: 2W02M
Categories: Discrete Semiconductor Products
Manufacturer Package: WOM
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A
Alternative Parts (Cross-Reference): 2W02MG; CBR2-020; W02G; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
200V 2A Diode and Rectifier - 299-2W02M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
299-2W02M
200V 2A Diode and Rectifier 299-2W02M
BRIDGE RECT 1PHASE 200V 2A WOM Product overview: 2W02M from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W02M can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 2A WOM Product overview: 2W02M from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W02M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers ,200V,2A,Standard,WOM - 2W02M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,200V,2A,Standard,WOM
2W02M
Bridge Rectifiers ,200V,2A,Standard,WOM 2W02M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R - 347-2W02M - Utmel Electronic Limited
Hong Kong, China
Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R
347-2W02M
Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R 347-2W02M
Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R

Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W02M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W02M
BRIDGE RECT 1PHASE 200V 2A WOM

BRIDGE RECT 1PHASE 200V 2A WOM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 763048-2W02M 299-2W02M 2W02M 347-2W02M 2W02M
Product Name Bridge Rectifiers - 2W02M 200V 2A Diode and Rectifier Bridge Rectifiers ,200V,2A,Standard,WOM Bridge Rectifiers SI BRIDGE RECT WOM 50-1KV 2A 200P/140R Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0100 mA 10000 mA
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Package Bulk
Unlock Full Specs
to access all available technical data