Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 763047-2W01M
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C (TJ)
Package: 4-Circular, WOM
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Family Name: 2W01M
Categories: Discrete Semiconductor Products
Manufacturer Package: WOM
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A
Alternative Parts (Cross-Reference): W01G-BP; CBR2-010; 2W01-BP; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers SI BRIDGE RECT WOM 50-1000V 2A 100P/70R
BRIDGE RECT 1PHASE 100V 2A WOM
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 763047-2W01M | 2W01M | 347-2W01M | 2W01M |
| Product Name | Bridge Rectifiers - 2W01M | Bridge Rectifiers ,100V,2A,Standard,WOM | Bridge Rectifiers SI BRIDGE RECT WOM 50-1000V 2A 100P/70R | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | ||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |
| IR | 0.0100 mA | 10000 mA | ||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |
| Rectifier Configuration / Technology | Bridge |