Win Source Part Number: 1029110-2W005M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: Through Hole
Package / Case: 4-Circular, WOM
Supplier Device Package: WOM
Temperature Range - Operating: -65°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): B80C1500G-E4/51; B80C800DM-E3/45; B250C1500G-E4/51; DB101-BP; DB104-BP; DB102-BP;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: 2W005MGN
Product Status: Obsolete
BRIDGE RECT 1PHASE 50V 2A WOM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1029110-2W005M | 2W005M | 2W005M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,50V,2A,Standard,WOM |
| Diode Type | Single Phase | ||
| VF | 1.1 volts | 1.1 volts | |
| IR | 0.0100 mA |