Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY REV 40V 50A DO5
Schottky Diodes & Rectifiers 40V - 50A Schottky Rectifier
SCHOTTKY RECTIFIER, SINGLE, 40V, 50A, DO-203AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:50A; Forward Voltage Max:700mV; Diode Module Configuration:Single
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1N6098R | 1N6098R | 1N6098R | 06W4319 |
| Product Name | Schottky Rectifier ,40V,50A,Reverse,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, 40V, 50A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | DO-5 | DO-5; DO-5 | DO-5; DO-5 | |
| Life Cycle Stage | Active | |||
| VF | 0.7000 volts | 0.7000 volts |