DIODE SCHOTTKY 40V 50A DO5 Product overview: 1N6098 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6098 can be used for catalog matching and distributor lookup.
Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 761247-1N6098
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Schottky
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N6098
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-5
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 50A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SBR6040; SBR6045; MBR6545;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 40V - 50A Schottky Rectifier
DIODE SCHOTTKY 40V 50A DO5
SCHOTTKY RECTIFIER, SINGLE, 40V, 50A, DO-203AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:50A; Forward Voltage Max:700mV; Diode Module Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N6098 | 761247-1N6098 | 1N6098 | 1N6098 | 1N6098 | 06W4318 |
| Product Name | Schottky 40V 50A Diode and Rectifier | Diodes, Rectifiers - Single - 1N6098 | Schottky Rectifier ,40V,50A,Forward,DO-5 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 40V, 50A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | Bulk | DO-5 | DO-5; DO-5 | DO-5; DO-5 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts |