Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 761246-1N6097
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Schottky
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N6097
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-5
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 50A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBR6035; SBR6035;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Schottky Diodes & Rectifiers 30V - 50A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 30V 50A DO5
SCHOTTKY RECTIFIER, SINGLE, 30V, 50A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:50A; Forward Voltage Max:700mV; Diode Module Configuration:Single
| Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 761246-1N6097 | 1N6097 | 1N6097 | 1N6097 | 06W4316 |
| Product Name | Diodes, Rectifiers - Single - 1N6097 | Schottky Diodes & Rectifiers | Schottky Rectifier ,30V,50A,Forward,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 30V, 50A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | ||||
| Package | DO-5; DO-5 | DO-5 | DO-5; DO-5 | ||
| Life Cycle Stage | Active |