Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 854366-1N5834
Features: Diode 40 V
Package: Bulk
Family Name: 1N5834
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 40V - 40A Schottky Rectifier
DIODE SCHOTTKY 40V 40A DO5
SCHOTTKY RECTIFIER, SINGLE, 40V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40A; Forward Voltage Max:590mV; Diode Module Configuration:Single
| Win Source Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 854366-1N5834 | 1N5834 | 1N5834 | 1N5834 | 06W4310 |
| Product Name | Diodes, Rectifiers - Single - 1N5834 | Schottky Rectifier ,40V,40A,Forward,DO-5 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 40V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | DO-5 | DO-5; DO-5 | DO-5; DO-5 | ||
| Life Cycle Stage | Active | ||||
| VF | 0.5900 volts | 0.5900 volts |