GeneSiC Semiconductor, Inc. Schottky Rectifier, Single, 30V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 1N5833

Description
SCHOTTKY RECTIFIER, SINGLE, 30V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Forward Voltage Max:550mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, SINGLE, 30V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Forward Voltage Max:550mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Single, 30V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W4308 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 30V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W4308
Schottky Rectifier, Single, 30V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W4308
SCHOTTKY RECTIFIER, SINGLE, 30V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Forward Voltage Max:550mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 30V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Forward Voltage Max:550mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5833
Discrete Semiconductor Products - Diodes - Rectifiers 1N5833
DIODE SCHOTTKY 30V 40A DO5

DIODE SCHOTTKY 30V 40A DO5

Supplier's Site
Schottky Rectifier ,30V,40A,Forward,DO-5 - 1N5833 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,30V,40A,Forward,DO-5
1N5833
Schottky Rectifier ,30V,40A,Forward,DO-5 1N5833
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5833
Schottky Diodes & Rectifiers 1N5833
Schottky Diodes & Rectifiers 30V - 40A Schottky Rectifier

Schottky Diodes & Rectifiers 30V - 40A Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 06W4308 1N5833 1N5833 1N5833
Product Name Schottky Rectifier, Single, 30V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier ,30V,40A,Forward,DO-5 Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package DO-5; DO-5 DO-5 DO-5; DO-5
VRRM 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
High Current Power Rectifiers - HRISOPAC0404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details