DIODE SCHOTTKY REV 20V 40A DO5
SCHOTTKY RECTIFIER, SINGLE, 20V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:40A; Forward Voltage Max:520mV; Diode Module Configuration:Single
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 20V - 40A Schottky Rectifier
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1N5832R | 06W4307 | 1N5832R | 1N5832R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 20V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,20V,40A,Reverse,DO-5 | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 0.5200 volts | 0.5200 volts | ||
| Rectifier Configuration / Technology | Schottky |