GeneSiC Semiconductor, Inc. Schottky Rectifier ,20V,40A,Forward,DO-5 1N5832

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier ,20V,40A,Forward,DO-5 - 1N5832 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,20V,40A,Forward,DO-5
1N5832
Schottky Rectifier ,20V,40A,Forward,DO-5 1N5832
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5832
Discrete Semiconductor Products - Diodes - Rectifiers 1N5832
DIODE SCHOTTKY 20V 40A DO5

DIODE SCHOTTKY 20V 40A DO5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5832
Schottky Diodes & Rectifiers 1N5832
Schottky Diodes & Rectifiers 20V - 40A Schottky Rectifier

Schottky Diodes & Rectifiers 20V - 40A Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier, Single, 20V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W4306 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 20V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W4306
Schottky Rectifier, Single, 20V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W4306
SCHOTTKY RECTIFIER, SINGLE, 20V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:40A; Forward Voltage Max:520mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 20V, 40A, DO-203AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:40A; Forward Voltage Max:520mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 1N5832 1N5832 1N5832 06W4306
Product Name Schottky Rectifier ,20V,40A,Forward,DO-5 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Single, 20V, 40A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
Package DO-5 DO-5; DO-5 DO-5; DO-5
Life Cycle Stage Active
VF 0.5200 volts 0.5200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - MBR2H100SFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCF2500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details