DIODE SCHOTTKY 30V 15A DO5 Product overview: 1N5827 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5827 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30V - 15A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, SINGLE, 30V, 15A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:15A; Forward Voltage Max:470mV; Diode Module Configuration:Single
DIODE SCHOTTKY 30V 15A DO5
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-1N5827 | 1N5827 | 1N5827 | 06W4296 | 1N5827 |
| Product Name | Schottky 30V 15A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier ,30V,15A,Forward,DO-4 | Schottky Rectifier, Single, 30V, 15A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-4; DO-4 | DO-4 | DO-4; DO-4 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | ||||
| Rectifier Configuration / Technology | Schottky |