GeneSiC Semiconductor, Inc. Rectifiers 1N4595R

Description
Rectifiers SI STND RECOV DO-8 200-1400V 150A1200PV
Datasheet
Description
Rectifiers SI STND RECOV DO-8 200-1400V 150A1200PV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rectifiers
1N4595R
Rectifiers 1N4595R
Rectifiers SI STND RECOV DO-8 200-1400V 150A1200PV

Rectifiers SI STND RECOV DO-8 200-1400V 150A1200PV

Buy Now Datasheet
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor - 63T3057 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor
63T3057
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor 63T3057
RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV

RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV

Supplier's Site Datasheet
Standard Recovery ,1200V,150A,Reverse,DO-8 - 1N4595R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,150A,Reverse,DO-8
1N4595R
Standard Recovery ,1200V,150A,Reverse,DO-8 1N4595R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4595R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4595R
Discrete Semiconductor Products - Diodes - Rectifiers 1N4595R
DIODE GP REV 1.2KV 150A DO205AA

DIODE GP REV 1.2KV 150A DO205AA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N4595R 63T3057 1N4595R 1N4595R
Product Name Rectifiers Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor Standard Recovery ,1200V,150A,Reverse,DO-8 Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-8; DO-8
Unlock Full Specs
to access all available technical data