GeneSiC Semiconductor, Inc. Rectifiers 1N4592

Description
Rectifiers SI STND RECOV DO-8 200-1400V 150A 600PV
Datasheet
Description
Rectifiers SI STND RECOV DO-8 200-1400V 150A 600PV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rectifiers
1N4592
Rectifiers 1N4592
Rectifiers SI STND RECOV DO-8 200-1400V 150A 600PV

Rectifiers SI STND RECOV DO-8 200-1400V 150A 600PV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4592
Discrete Semiconductor Products - Diodes - Rectifiers 1N4592
DIODE GEN PURP 600V 150A DO205AA

DIODE GEN PURP 600V 150A DO205AA

Supplier's Site
Rectifier, Standard, Single, 1.6Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor - 63T3050 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 1.6Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor
63T3050
Rectifier, Standard, Single, 1.6Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor 63T3050
RECTIFIER, STANDARD, SINGLE, 1.6KV, 320A, DO-205AB; Diode Module Configuration:Single ; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:600V

RECTIFIER, STANDARD, SINGLE, 1.6KV, 320A, DO-205AB; Diode Module Configuration:Single; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:600V

Supplier's Site Datasheet
Standard Recovery ,600V,150A,Forward,DO-8 - 1N4592 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,600V,150A,Forward,DO-8
1N4592
Standard Recovery ,600V,150A,Forward,DO-8 1N4592
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers Rectifiers Diodes
Product Number 1N4592 1N4592 63T3050 1N4592
Product Name Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Standard, Single, 1.6Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor Standard Recovery ,600V,150A,Forward,DO-8
Package DO-8; DO-8
Unlock Full Specs
to access all available technical data