Rectifiers SI STND RECOV DO-8 200-1400V 150A 400PV
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, STANDARD, SINGLE, 1.4KV, 320A, DO-205AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single
DIODE GP REV 400V 150A DO205AA
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4590R | 1N4590R | 63T3049 | 1N4590R |
| Product Name | Rectifiers | Standard Recovery ,400V,150A,Reverse,DO-8 | Rectifier, Standard, Single, 1.4Kv, 320A, Do-205Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-8; DO-8 | DO-8; DO-8 | ||
| RoHS Compliant | RoHS | |||
| VRRM | 400 volts |