GeneSiC Semiconductor, Inc. Rectifier, Standard, Single, 1.2Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor 1N4590

Description
RECTIFIER, STANDARD, SINGLE, 1.2KV, 320A, DO-205AB; Diode Module Configuration:Single ; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V
Datasheet
Description
RECTIFIER, STANDARD, SINGLE, 1.2KV, 320A, DO-205AB; Diode Module Configuration:Single ; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, Single, 1.2Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor - 63T3048 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 1.2Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor
63T3048
Rectifier, Standard, Single, 1.2Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor 63T3048
RECTIFIER, STANDARD, SINGLE, 1.2KV, 320A, DO-205AB; Diode Module Configuration:Single ; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V

RECTIFIER, STANDARD, SINGLE, 1.2KV, 320A, DO-205AB; Diode Module Configuration:Single; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4590
Discrete Semiconductor Products - Diodes - Rectifiers 1N4590
DIODE GEN PURP 400V 150A DO205AA

DIODE GEN PURP 400V 150A DO205AA

Supplier's Site
Standard Recovery ,400V,150A,Forward,DO-8 - 1N4590 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,400V,150A,Forward,DO-8
1N4590
Standard Recovery ,400V,150A,Forward,DO-8 1N4590
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers Diodes
Product Number 63T3048 1N4590 1N4590
Product Name Rectifier, Standard, Single, 1.2Kv, 320A, Do-205Ab; Diode Module Configuration Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,400V,150A,Forward,DO-8
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 100 volts
View Details
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1827052P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details